Samsung Electro-Mechanics 20PF 50V Capacitor CL10C200JB8NNNC

Description
CAP CER 20PF 50V C0G/NP0 0603 Product overview: CL10C200JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C200JB8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 20PF 50V C0G/NP0 0603 Product overview: CL10C200JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C200JB8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20PF 50V Capacitor
60-CL10C200JB8NNNC
20PF 50V Capacitor 60-CL10C200JB8NNNC
CAP CER 20PF 50V C0G/NP0 0603 Product overview: CL10C200JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C200JB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 20PF 50V C0G/NP0 0603 Product overview: CL10C200JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C200JB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 1276-1187-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1187-1-ND
Ceramic Capacitors 1276-1187-1-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1187-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1187-6-ND
Ceramic Capacitors 1276-1187-6-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1187-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1187-2-ND
Ceramic Capacitors 1276-1187-2-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2575670 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575670
MLCCs - Multilayer Ceramic Capacitors 2575670
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575897 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575897
MLCCs - Multilayer Ceramic Capacitors 2575897
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575897P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575897P
MLCCs - Multilayer Ceramic Capacitors 2575897P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9373
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9373
CAP, 20PF, 50V, MLCC, 0603; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 20PF, 50V, MLCC, 0603; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9374
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9374
CAP, 20PF, 50V, MLCC, 0603; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 20PF, 50V, MLCC, 0603; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL10C200JB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C200JB8NNNC
Ceramic Capacitors CL10C200JB8NNNC
CAP CER 20PF 50V C0G/NP0 0603

CAP CER 20PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10C200JB8NNNC 1276-1187-1-ND 1276-1187-6-ND 2575670 82AC9373 CL10C200JB8NNNC
Product Name 20PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details