Samsung Electro-Mechanics Ceramic Capacitors CL10C200JB81PNC

Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2219-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2219-2-ND
Ceramic Capacitors 1276-2219-2-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2219-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2219-1-ND
Ceramic Capacitors 1276-2219-1-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2219-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2219-6-ND
Ceramic Capacitors 1276-2219-6-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 20pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R - 703-CL10C200JB81PNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 20pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R
703-CL10C200JB81PNC
Cap Ceramic 20pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R 703-CL10C200JB81PNC
Cap Ceramic 20pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R

Cap Ceramic 20pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R

Supplier's Site
Capacitors - Ceramic Capacitors - CL10C200JB81PNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10C200JB81PNC
Capacitors - Ceramic Capacitors CL10C200JB81PNC
CAP CER 20PF 50V C0G/NP0 0603

CAP CER 20PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2219-2-ND 1276-2219-6-ND 703-CL10C200JB81PNC CL10C200JB81PNC
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 20pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details