Samsung Electro-Mechanics Ceramic Capacitors CL10C180JB81PNC

Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2208-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2208-1-ND
Ceramic Capacitors 1276-2208-1-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2208-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2208-6-ND
Ceramic Capacitors 1276-2208-6-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2208-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2208-2-ND
Ceramic Capacitors 1276-2208-2-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10C180JB81PNC - 866626-CL10C180JB81PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C180JB81PNC
866626-CL10C180JB81PNC
Ceramic Capacitors - CL10C180JB81PNC 866626-CL10C180JB81PNC
Manufacturer: Samsung Win Source Part Number: 866626-CL10C180JB81P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2208-2, 1276-2208-1, 1276-2208-6

Manufacturer: Samsung
Win Source Part Number: 866626-CL10C180JB81PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2208-2, 1276-2208-1, 1276-2208-6

Buy Now Datasheet
Singapore, Singapore
18PF 50V Capacitor
60-CL10C180JB81PNC
18PF 50V Capacitor 60-CL10C180JB81PNC
CAP CER 18PF 50V C0G/NP0 0603 Product overview: CL10C180JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C180JB81PNC can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G/NP0 0603 Product overview: CL10C180JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C180JB81PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10C180JB81PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C180JB81PNC
Ceramic Capacitors CL10C180JB81PNC
CAP CER 18PF 50V C0G/NP0 0603

CAP CER 18PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10C180JB81PNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10C180JB81PNC
50V 18pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 18pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2208-1-ND 1276-2208-6-ND 866626-CL10C180JB81PNC 60-CL10C180JB81PNC CL10C180JB81PNC CL10C180JB81PNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10C180JB81PNC 18PF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers