Samsung Electro-Mechanics Ceramic Capacitors CL10C131JB8NNNC

Description
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2186-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2186-2-ND
Ceramic Capacitors 1276-2186-2-ND
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 130pF 50V C0G 5% SMD 0603 125C Paper T/R - 703-CL10C131JB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 130pF 50V C0G 5% SMD 0603 125C Paper T/R
703-CL10C131JB8NNNC
Cap Ceramic 130pF 50V C0G 5% SMD 0603 125C Paper T/R 703-CL10C131JB8NNNC
Cap Ceramic 130pF 50V C0G 5% SMD 0603 125C Paper T/R

Cap Ceramic 130pF 50V C0G 5% SMD 0603 125C Paper T/R

Supplier's Site
Ceramic Capacitors - CL10C131JB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C131JB8NNNC
Ceramic Capacitors CL10C131JB8NNNC
CAP CER 130PF 50V C0G/NP0 0603

CAP CER 130PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2186-2-ND 703-CL10C131JB8NNNC CL10C131JB8NNNC
Product Name Ceramic Capacitors Cap Ceramic 130pF 50V C0G 5% SMD 0603 125C Paper T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details