Samsung Electro-Mechanics Ceramic Capacitors CL10C121JB81PNC

Description
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2179-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2179-1-ND
Ceramic Capacitors 1276-2179-1-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2179-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2179-6-ND
Ceramic Capacitors 1276-2179-6-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2179-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2179-2-ND
Ceramic Capacitors 1276-2179-2-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10C121JB81PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C121JB81PNC
Ceramic Capacitors CL10C121JB81PNC
CAP CER 120PF 50V C0G/NP0 0603

CAP CER 120PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10C121JB81PNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10C121JB81PNC
50V 120pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 120pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2179-1-ND 1276-2179-6-ND CL10C121JB81PNC CL10C121JB81PNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details