Samsung Electro-Mechanics Ceramic Capacitors - CL10C102JB8NFNC CL10C102JB8NFNC

Description
Manufacturer: Samsung Win Source Part Number: 915434-CL10C102JB8NF NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2170-1, 1276-2170-2, 1276-2170-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915434-CL10C102JB8NF NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2170-1, 1276-2170-2, 1276-2170-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10C102JB8NFNC - 915434-CL10C102JB8NFNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C102JB8NFNC
915434-CL10C102JB8NFNC
Ceramic Capacitors - CL10C102JB8NFNC 915434-CL10C102JB8NFNC
Manufacturer: Samsung Win Source Part Number: 915434-CL10C102JB8NF NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2170-1, 1276-2170-2, 1276-2170-6

Manufacturer: Samsung
Win Source Part Number: 915434-CL10C102JB8NFNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2170-1, 1276-2170-2, 1276-2170-6

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-CL10C102JB8NFNC
1000PF 50V Capacitor 60-CL10C102JB8NFNC
CAP CER 1000PF 50V C0G/NP0 0603 Product overview: CL10C102JB8NFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C102JB8NFNC can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G/NP0 0603 Product overview: CL10C102JB8NFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C102JB8NFNC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 1276-2170-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2170-6-ND
Ceramic Capacitors 1276-2170-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2170-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2170-1-ND
Ceramic Capacitors 1276-2170-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2170-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2170-2-ND
Ceramic Capacitors 1276-2170-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 915434-CL10C102JB8NFNC 60-CL10C102JB8NFNC 1276-2170-6-ND 1276-2170-1-ND
Product Name Ceramic Capacitors - CL10C102JB8NFNC 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details