Samsung Electro-Mechanics Ceramic Capacitors CL10C102JB81PNC

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2169-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2169-2-ND
Ceramic Capacitors 1276-2169-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2169-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2169-1-ND
Ceramic Capacitors 1276-2169-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2169-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2169-6-ND
Ceramic Capacitors 1276-2169-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2575667 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575667
MLCCs - Multilayer Ceramic Capacitors 2575667
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575895P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575895P
MLCCs - Multilayer Ceramic Capacitors 2575895P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575895 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575895
MLCCs - Multilayer Ceramic Capacitors 2575895
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL10C102JB81PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C102JB81PNC
Ceramic Capacitors CL10C102JB81PNC
CAP CER 1000PF 50V C0G/NP0 0603

CAP CER 1000PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5927
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5927
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5926 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5926
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5926
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2169-2-ND 1276-2169-6-ND 2575667 CL10C102JB81PNC 70AH5927
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details