Samsung Electro-Mechanics Ceramic Capacitors CL10C102JA8NNNC

Description
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2168-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2168-2-ND
Ceramic Capacitors 1276-2168-2-ND
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10C102JA8NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10C102JA8NNNC
Capacitors - Ceramic Capacitors CL10C102JA8NNNC
CAP CER 1000PF 25V C0G/NP0 0603

CAP CER 1000PF 25V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - CL10C102JA8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C102JA8NNNC
Ceramic Capacitors CL10C102JA8NNNC
CAP CER 1000PF 25V C0G/NP0 0603

CAP CER 1000PF 25V C0G/NP0 0603

Supplier's Site Datasheet
Cap Ceramic 0.001uF 25V C0G 5% SMD 0603 125C Paper T/R - 703-CL10C102JA8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.001uF 25V C0G 5% SMD 0603 125C Paper T/R
703-CL10C102JA8NNNC
Cap Ceramic 0.001uF 25V C0G 5% SMD 0603 125C Paper T/R 703-CL10C102JA8NNNC
Cap Ceramic 0.001uF 25V C0G 5% SMD 0603 125C Paper T/R

Cap Ceramic 0.001uF 25V C0G 5% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2168-2-ND CL10C102JA8NNNC CL10C102JA8NNNC 703-CL10C102JA8NNNC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.001uF 25V C0G 5% SMD 0603 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details