Samsung Electro-Mechanics Ceramic Capacitors CL10C100JB8NNND

Description
CAP CER 10PF 50V NP0 0603
Request a Quote Datasheet
Description
CAP CER 10PF 50V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10C100JB8NNNDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10C100JB8NNNDCT-ND
Ceramic Capacitors 1276-CL10C100JB8NNNDCT-ND
CAP CER 10PF 50V NP0 0603

CAP CER 10PF 50V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10C100JB8NNNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10C100JB8NNNDTR-ND
Ceramic Capacitors 1276-CL10C100JB8NNNDTR-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10C100JB8NNNDDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10C100JB8NNNDDKR-ND
Ceramic Capacitors 1276-CL10C100JB8NNNDDKR-ND
CAP CER 10PF 50V NP0 0603

CAP CER 10PF 50V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - CL10C100JB8NNND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C100JB8NNND
Ceramic Capacitors CL10C100JB8NNND
CAP CER 10PF 50V NP0 0603

CAP CER 10PF 50V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10C100JB8NNND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10C100JB8NNND
Capacitors - Ceramic Capacitors CL10C100JB8NNND
CAP CER 10PF 50V NP0 0603

CAP CER 10PF 50V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL10C100JB8NNNDCT-ND 1276-CL10C100JB8NNNDDKR-ND CL10C100JB8NNND CL10C100JB8NNND
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details