Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL10C100CB8NNNC

Description
Samsung Electro-Mechanics
Request a Quote
Description
Samsung Electro-Mechanics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics Multi-layer Ceramic Capacitor (MLCC) with part number 82AC9363 features a capacitance of 10 pF and a rated voltage of 50 V. It has a capacitance tolerance of ±0.25 pF and utilizes a C0G dielectric, which is known for its stability and low loss characteristics. The capacitor is packaged in a 0603 case size, measuring 1.6 mm in length and 0.8 mm in width, with a thickness of 0.8 mm. This component is suitable for applications requiring precise capacitance values and stability over a wide temperature range, as it maintains capacitance changes within ±30 PPM/°C from -55°C to 125°C. The capacitor is RoHS compliant and features a lead-free termination. It is packaged in a cardboard type, 7" reel for convenient handling and assembly. Engineers should consider this capacitor for projects that demand high reliability and performance in compact designs, while being mindful of its limitations regarding high-reliability applications as specified in the datasheet.

Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics Multi-layer Ceramic Capacitor (MLCC) with part number 82AC9363 features a capacitance of 10 pF and a rated voltage of 50 V. It has a capacitance tolerance of ±0.25 pF and utilizes a C0G dielectric, which is known for its stability and low loss characteristics. The capacitor is packaged in a 0603 case size, measuring 1.6 mm in length and 0.8 mm in width, with a thickness of 0.8 mm. This component is suitable for applications requiring precise capacitance values and stability over a wide temperature range, as it maintains capacitance changes within ±30 PPM/°C from -55°C to 125°C. The capacitor is RoHS compliant and features a lead-free termination. It is packaged in a cardboard type, 7" reel for convenient handling and assembly. Engineers should consider this capacitor for projects that demand high reliability and performance in compact designs, while being mindful of its limitations regarding high-reliability applications as specified in the datasheet.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7664985 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7664985
MLCCs - Multilayer Ceramic Capacitors 7664985
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Capacitors - Ceramic Capacitors - 1330423-CL10C100CB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330423-CL10C100CB8NNNC
Capacitors - Ceramic Capacitors 1330423-CL10C100CB8NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330423-CL10C100CB8N NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1069-2,1276-106 9-1,1276-1069-6 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330423-CL10C100CB8NNNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1069-2,1276-1069-1,1276-1069-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10PF 50V Capacitor
60-CL10C100CB8NNNC
10PF 50V Capacitor 60-CL10C100CB8NNNC
CAP CER 10PF 50V C0G/NP0 0603 Product overview: CL10C100CB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C100CB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G/NP0 0603 Product overview: CL10C100CB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C100CB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1069-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1069-1-ND
Ceramic Capacitors 1276-1069-1-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1069-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1069-6-ND
Ceramic Capacitors 1276-1069-6-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1069-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1069-2-ND
Ceramic Capacitors 1276-1069-2-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10C100CB8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10C100CB8NNNC
50V 10pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9364 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9364
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9364
CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9363
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9363
CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL10C100CB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C100CB8NNNC
Ceramic Capacitors CL10C100CB8NNNC
CAP CER 10PF 50V C0G/NP0 0603

CAP CER 10PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7664985 1330423-CL10C100CB8NNNC 60-CL10C100CB8NNNC 1276-1069-1-ND 1276-1069-6-ND CL10C100CB8NNNC 82AC9364 CL10C100CB8NNNC
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 10PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details