8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 8PF 50V C0G/NP0 0603 Product overview: CL10C080DB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C080DB8NNNC can be used for catalog matching and distributor lookup.
Cap Ceramic 8pF 50V C0G 0.5pF SMD 0603 125C Paper T/R
CAP CER 8PF 50V C0G/NP0 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-2141-2-ND | 60-CL10C080DB8NNNC | 703-CL10C080DB8NNNC | CL10C080DB8NNNC |
| Product Name | Ceramic Capacitors | 8PF 50V Capacitor | Cap Ceramic 8pF 50V C0G 0.5pF SMD 0603 125C Paper T/R | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | C0G | Ceramic Composition |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |