1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1PF 50V C0G/NP0 0603 Product overview: CL10C010CB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C010CB8NNNC can be used for catalog matching and distributor lookup.
50V 1pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Cap Ceramic 1pF 50V C0G 0.25pF SMD 0603 125C T/R
CAP CER 1PF 50V C0G/NP0 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-1293-2-ND | 60-CL10C010CB8NNNC | CL10C010CB8NNNC | 703-CL10C010CB8NNNC | CL10C010CB8NNNC |
| Product Name | Ceramic Capacitors | 1PF 50V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap Ceramic 1pF 50V C0G 0.25pF SMD 0603 125C T/R | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | C0G | Ceramic Composition |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |