Samsung Electro-Mechanics Ceramic Capacitors CL10B684KO8VPNC

Description
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6605-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6605-2-ND
Ceramic Capacitors 1276-6605-2-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6605-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6605-1-ND
Ceramic Capacitors 1276-6605-1-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B684KO8VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B684KO8VPNC
Ceramic Capacitors CL10B684KO8VPNC
CAP CER 0.68UF 16V X7R 0603

CAP CER 0.68UF 16V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10B684KO8VPNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B684KO8VPNC
Capacitors - Ceramic Capacitors CL10B684KO8VPNC
CAP CER 0.68UF 16V X7R 0603

CAP CER 0.68UF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6605-2-ND CL10B684KO8VPNC CL10B684KO8VPNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CFR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details