Samsung Electro-Mechanics 0.068UF 50V Capacitor CL10B683KB8WPNC

Description
CAP CER 0.068UF 50V X7R 0603 Product overview: CL10B683KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B683KB8WPNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.068UF 50V X7R 0603 Product overview: CL10B683KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B683KB8WPNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.068UF 50V Capacitor
60-CL10B683KB8WPNC
0.068UF 50V Capacitor 60-CL10B683KB8WPNC
CAP CER 0.068UF 50V X7R 0603 Product overview: CL10B683KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B683KB8WPNC can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 50V X7R 0603 Product overview: CL10B683KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B683KB8WPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10B683KB8WPNC - 866608-CL10B683KB8WPNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B683KB8WPNC
866608-CL10B683KB8WPNC
Ceramic Capacitors - CL10B683KB8WPNC 866608-CL10B683KB8WPNC
Manufacturer: Samsung Win Source Part Number: 866608-CL10B683KB8WP NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6541-6, 1276-6541-2, 1276-6541-1

Manufacturer: Samsung
Win Source Part Number: 866608-CL10B683KB8WPNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6541-6, 1276-6541-2, 1276-6541-1

Buy Now Datasheet
Ceramic Capacitors - 1276-6541-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6541-2-ND
Ceramic Capacitors 1276-6541-2-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6541-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6541-6-ND
Ceramic Capacitors 1276-6541-6-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6541-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6541-1-ND
Ceramic Capacitors 1276-6541-1-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5923
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5923
CAP, AEC-Q200, 0.068UF, 50V, MLCC, 0603; Capacitance:0.068µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.068UF, 50V, MLCC, 0603; Capacitance:0.068µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5922
Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5922
CAP, AEC-Q200, 0.068UF, 50V, MLCC, 0603; Capacitance:0.068µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.068UF, 50V, MLCC, 0603; Capacitance:0.068µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10B683KB8WPNC 866608-CL10B683KB8WPNC 1276-6541-2-ND 1276-6541-6-ND 70AH5923
Product Name 0.068UF 50V Capacitor Ceramic Capacitors - CL10B683KB8WPNC Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details