6800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
6800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
6800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer: Samsung
Win Source Part Number: 866606-CL10B682JB8NN
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2099-1, 1276-2099-2, 1276-2099-6
CAP CER 6800PF 50V X7R 0603 Product overview: CL10B682JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B682JB8NNNC can be used for catalog matching and distributor lookup.
CAP CER 6800PF 50V X7R 0603
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-2099-6-ND | 1276-2099-2-ND | 866606-CL10B682JB8NNNC | 60-CL10B682JB8NNNC | CL10B682JB8NNNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL10B682JB8NNNC | 6800PF 50V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |