Samsung Electro-Mechanics Ceramic Capacitors - CL10B475KQ8NQNC CL10B475KQ8NQNC

Description
Manufacturer: Samsung Win Source Part Number: 915433-CL10B475KQ8NQ NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2087-2, 1276-2087-1, 1276-2087-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915433-CL10B475KQ8NQ NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2087-2, 1276-2087-1, 1276-2087-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B475KQ8NQNC - 915433-CL10B475KQ8NQNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B475KQ8NQNC
915433-CL10B475KQ8NQNC
Ceramic Capacitors - CL10B475KQ8NQNC 915433-CL10B475KQ8NQNC
Manufacturer: Samsung Win Source Part Number: 915433-CL10B475KQ8NQ NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2087-2, 1276-2087-1, 1276-2087-6

Manufacturer: Samsung
Win Source Part Number: 915433-CL10B475KQ8NQNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2087-2, 1276-2087-1, 1276-2087-6

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-CL10B475KQ8NQNC
4.7UF 6.3V Capacitor 60-CL10B475KQ8NQNC
CAP CER 4.7UF 6.3V X7R 0603 Product overview: CL10B475KQ8NQNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B475KQ8NQNC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X7R 0603 Product overview: CL10B475KQ8NQNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B475KQ8NQNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-2087-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2087-2-ND
Ceramic Capacitors 1276-2087-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2087-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2087-1-ND
Ceramic Capacitors 1276-2087-1-ND
4.7µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2087-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2087-6-ND
Ceramic Capacitors 1276-2087-6-ND
4.7µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B475KQ8NQNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B475KQ8NQNC
Ceramic Capacitors CL10B475KQ8NQNC
CAP CER 4.7UF 6.3V X7R 0603

CAP CER 4.7UF 6.3V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B475KQ8NQNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B475KQ8NQNC
6.3V 4.7uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9362
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9362
CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9361
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9361
CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915433-CL10B475KQ8NQNC 60-CL10B475KQ8NQNC 1276-2087-2-ND 1276-2087-6-ND CL10B475KQ8NQNC CL10B475KQ8NQNC 82AC9362
Product Name Ceramic Capacitors - CL10B475KQ8NQNC 4.7UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Paper Film Capacitors - 104PMB252KB# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers