CAP CER 0.47UF 16V X7R 0603 Product overview: CL10B474KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B474KO8NNNC can be used for catalog matching and distributor lookup.
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Samsung Electro-Mechanics
Manufacturer: Samsung
Win Source Part Number: 843235-CL10B474KO8NN
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
16V 470nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.47UF 16V X7R 0603
CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes
CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL10B474KO8NNNC | 1276-1062-6-ND | 1276-1062-2-ND | 7664765 | 843235-CL10B474KO8NNNC | CL10B474KO8NNNC | CL10B474KO8NNNC | 82AC9359 | 42AH1690 |
| Product Name | 0.47UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors - CL10B474KO8NNNC | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics | Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |