Samsung Electro-Mechanics Ceramic Capacitors CL10B473KC8WPNC

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6984-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6984-1-ND
Ceramic Capacitors 1276-6984-1-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6984-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6984-6-ND
Ceramic Capacitors 1276-6984-6-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6984-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6984-2-ND
Ceramic Capacitors 1276-6984-2-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B473KC8WPNC - 866600-CL10B473KC8WPNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B473KC8WPNC
866600-CL10B473KC8WPNC
Ceramic Capacitors - CL10B473KC8WPNC 866600-CL10B473KC8WPNC
Manufacturer: Samsung Win Source Part Number: 866600-CL10B473KC8WP NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Discontinued at Digi-Key Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6984-6, 1276-6984-2, 1276-6984-1

Manufacturer: Samsung
Win Source Part Number: 866600-CL10B473KC8WPNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Discontinued at Digi-Key
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6984-6, 1276-6984-2, 1276-6984-1

Buy Now Datasheet
Singapore, Singapore
0.047UF 100V Capacitor
60-CL10B473KC8WPNC
0.047UF 100V Capacitor 60-CL10B473KC8WPNC
CAP CER 0.047UF 100V X7R 0603 Product overview: CL10B473KC8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B473KC8WPNC can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 100V X7R 0603 Product overview: CL10B473KC8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B473KC8WPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10B473KC8WPNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B473KC8WPNC
Capacitors - Ceramic Capacitors CL10B473KC8WPNC
CAP CER 0.047UF 100V X7R 0603

CAP CER 0.047UF 100V X7R 0603

Supplier's Site
Ceramic Capacitors - CL10B473KC8WPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B473KC8WPNC
Ceramic Capacitors CL10B473KC8WPNC
CAP CER 0.047UF 100V X7R 0603

CAP CER 0.047UF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6984-1-ND 1276-6984-6-ND 866600-CL10B473KC8WPNC 60-CL10B473KC8WPNC CL10B473KC8WPNC CL10B473KC8WPNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10B473KC8WPNC 0.047UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details