Samsung Electro-Mechanics 0.047UF 50V Capacitor CL10B473KB8WPNC

Description
CAP CER 0.047UF 50V X7R 0603 Product overview: CL10B473KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B473KB8WPNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V X7R 0603 Product overview: CL10B473KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B473KB8WPNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 50V Capacitor
60-CL10B473KB8WPNC
0.047UF 50V Capacitor 60-CL10B473KB8WPNC
CAP CER 0.047UF 50V X7R 0603 Product overview: CL10B473KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B473KB8WPNC can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R 0603 Product overview: CL10B473KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B473KB8WPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-6540-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6540-2-ND
Ceramic Capacitors 1276-6540-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6540-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6540-1-ND
Ceramic Capacitors 1276-6540-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6540-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6540-6-ND
Ceramic Capacitors 1276-6540-6-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B473KB8WPNC - 866599-CL10B473KB8WPNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B473KB8WPNC
866599-CL10B473KB8WPNC
Ceramic Capacitors - CL10B473KB8WPNC 866599-CL10B473KB8WPNC
Manufacturer: Samsung Win Source Part Number: 866599-CL10B473KB8WP NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6540-6, 1276-6540-1, 1276-6540-2

Manufacturer: Samsung
Win Source Part Number: 866599-CL10B473KB8WPNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6540-6, 1276-6540-1, 1276-6540-2

Buy Now Datasheet
Ceramic Capacitors - CL10B473KB8WPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B473KB8WPNC
Ceramic Capacitors CL10B473KB8WPNC
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B473KB8WPNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B473KB8WPNC
50V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9357
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9357
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9358
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9358
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10B473KB8WPNC 1276-6540-2-ND 1276-6540-6-ND 866599-CL10B473KB8WPNC CL10B473KB8WPNC CL10B473KB8WPNC 82AC9357
Product Name 0.047UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10B473KB8WPNC Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details