Samsung Electro-Mechanics Ceramic Capacitors CL10B473KB8NNND

Description
CAP CER 0.047UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10B473KB8NNNDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B473KB8NNNDCT-ND
Ceramic Capacitors 1276-CL10B473KB8NNNDCT-ND
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B473KB8NNNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B473KB8NNNDTR-ND
Ceramic Capacitors 1276-CL10B473KB8NNNDTR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B473KB8NNNDDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B473KB8NNNDDKR-ND
Ceramic Capacitors 1276-CL10B473KB8NNNDDKR-ND
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Buy Now Datasheet
Cap Ceramic 0.047uF 50V X7R 10% SMD 0603 125C Paper T/R - 703-CL10B473KB8NNND - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.047uF 50V X7R 10% SMD 0603 125C Paper T/R
703-CL10B473KB8NNND
Cap Ceramic 0.047uF 50V X7R 10% SMD 0603 125C Paper T/R 703-CL10B473KB8NNND
Cap Ceramic 0.047uF 50V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 0.047uF 50V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site
Ceramic Capacitors - CL10B473KB8NNND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B473KB8NNND
Ceramic Capacitors CL10B473KB8NNND
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10B473KB8NNND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B473KB8NNND
Capacitors - Ceramic Capacitors CL10B473KB8NNND
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL10B473KB8NNNDCT-ND 1276-CL10B473KB8NNNDDKR-ND 703-CL10B473KB8NNND CL10B473KB8NNND CL10B473KB8NNND
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.047uF 50V X7R 10% SMD 0603 125C Paper T/R Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Thin Film Capacitors - 1761-CSA-140-15MX15X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details