Samsung Electro-Mechanics Ceramic Capacitors - CL10B473KB8NNNC CL10B473KB8NNNC

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Manufacturer: Samsung Win Source Part Number: 730336-CL10B473KB8NN NC Series: CL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: CL Categories: Capacitors Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): 0603J0500473KXB; 0603J0500473KDR; 0603J0500473KXT; Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Manufacturer: Samsung Win Source Part Number: 730336-CL10B473KB8NN NC Series: CL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: CL Categories: Capacitors Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): 0603J0500473KXB; 0603J0500473KDR; 0603J0500473KXT; Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B473KB8NNNC - 730336-CL10B473KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B473KB8NNNC
730336-CL10B473KB8NNNC
Ceramic Capacitors - CL10B473KB8NNNC 730336-CL10B473KB8NNNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Manufacturer: Samsung Win Source Part Number: 730336-CL10B473KB8NN NC Series: CL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: CL Categories: Capacitors Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): 0603J0500473KXB; 0603J0500473KDR; 0603J0500473KXT; Introduction Date: July 27, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Manufacturer: Samsung
Win Source Part Number: 730336-CL10B473KB8NNNC
Series: CL
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Family Name: CL
Categories: Capacitors
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): 0603J0500473KXB; 0603J0500473KDR; 0603J0500473KXT;
Introduction Date: July 27, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Ceramic Capacitors - 1276-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1063-2-ND
Ceramic Capacitors 1276-1063-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1063-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1063-6-ND
Ceramic Capacitors 1276-1063-6-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1063-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1063-1-ND
Ceramic Capacitors 1276-1063-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-CL10B473KB8NNNC
0.047UF 50V Capacitor 60-CL10B473KB8NNNC
CAP CER 0.047UF 50V X7R 0603 Product overview: CL10B473KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B473KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R 0603 Product overview: CL10B473KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B473KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7665424 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7665424
MLCCs - Multilayer Ceramic Capacitors 7665424
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL10B473KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B473KB8NNNC
Ceramic Capacitors CL10B473KB8NNNC
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B473KB8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B473KB8NNNC
50V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 02AH6820 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
02AH6820
Cap, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 02AH6820
CAP, 0.047UF, 50V, MLCC, 0603; Capacitance:0.047µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.047UF, 50V, MLCC, 0603; Capacitance:0.047µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 730336-CL10B473KB8NNNC 1276-1063-2-ND 1276-1063-6-ND 60-CL10B473KB8NNNC 7665424 CL10B473KB8NNNC CL10B473KB8NNNC 02AH6820
Product Name Ceramic Capacitors - CL10B473KB8NNNC Ceramic Capacitors Ceramic Capacitors 0.047UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details