Samsung Electro-Mechanics Ceramic Capacitors CL10B473KB85PNC

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2074-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2074-2-ND
Ceramic Capacitors 1276-2074-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B473KB85PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B473KB85PNC
Ceramic Capacitors CL10B473KB85PNC
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5917
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5917
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603; Capacitance:0.047µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603; Capacitance:0.047µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5916
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5916
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603; Capacitance:0.047µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603; Capacitance:0.047µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2074-2-ND CL10B473KB85PNC 70AH5917
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details