Samsung Electro-Mechanics Ceramic Capacitors CL10B473KA8NNNC

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2073-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2073-2-ND
Ceramic Capacitors 1276-2073-2-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 25V Capacitor
60-CL10B473KA8NNNC
0.047UF 25V Capacitor 60-CL10B473KA8NNNC
CAP CER 0.047UF 25V X7R 0603 Product overview: CL10B473KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B473KA8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 25V X7R 0603 Product overview: CL10B473KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B473KA8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 0.047uF 25V X7R 10% SMD 0603 125C Paper T/R - 703-CL10B473KA8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.047uF 25V X7R 10% SMD 0603 125C Paper T/R
703-CL10B473KA8NNNC
Cap Ceramic 0.047uF 25V X7R 10% SMD 0603 125C Paper T/R 703-CL10B473KA8NNNC
Cap Ceramic 0.047uF 25V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 0.047uF 25V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2073-2-ND 60-CL10B473KA8NNNC 703-CL10B473KA8NNNC
Product Name Ceramic Capacitors 0.047UF 25V Capacitor Cap Ceramic 0.047uF 25V X7R 10% SMD 0603 125C Paper T/R
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C0603C221J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details