Samsung Electro-Mechanics 0.33UF 10V Capacitor CL10B334KP8NNNC

Description
CAP CER 0.33UF 10V X7R 0603 Product overview: CL10B334KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B334KP8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.33UF 10V X7R 0603 Product overview: CL10B334KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B334KP8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33UF 10V Capacitor
60-CL10B334KP8NNNC
0.33UF 10V Capacitor 60-CL10B334KP8NNNC
CAP CER 0.33UF 10V X7R 0603 Product overview: CL10B334KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B334KP8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 10V X7R 0603 Product overview: CL10B334KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B334KP8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10B334KP8NNNC - 866593-CL10B334KP8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B334KP8NNNC
866593-CL10B334KP8NNNC
Ceramic Capacitors - CL10B334KP8NNNC 866593-CL10B334KP8NNNC
Manufacturer: Samsung Win Source Part Number: 866593-CL10B334KP8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.33 µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1813-2, 1276-1813-1, 1276-1813-6

Manufacturer: Samsung
Win Source Part Number: 866593-CL10B334KP8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.33 µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1813-2, 1276-1813-1, 1276-1813-6

Buy Now Datasheet
Ceramic Capacitors - CL10B334KP8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B334KP8NNNC
Ceramic Capacitors CL10B334KP8NNNC
CAP CER 0.33UF 10V X7R 0603

CAP CER 0.33UF 10V X7R 0603

Supplier's Site Datasheet
Cap Ceramic 0.33uF 10V X7R 10% SMD 0603 125C Paper T/R - 703-CL10B334KP8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.33uF 10V X7R 10% SMD 0603 125C Paper T/R
703-CL10B334KP8NNNC
Cap Ceramic 0.33uF 10V X7R 10% SMD 0603 125C Paper T/R 703-CL10B334KP8NNNC
Cap Ceramic 0.33uF 10V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 0.33uF 10V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10B334KP8NNNC 866593-CL10B334KP8NNNC CL10B334KP8NNNC 703-CL10B334KP8NNNC
Product Name 0.33UF 10V Capacitor Ceramic Capacitors - CL10B334KP8NNNC Ceramic Capacitors Cap Ceramic 0.33uF 10V X7R 10% SMD 0603 125C Paper T/R
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details