Samsung Electro-Mechanics Ceramic Capacitors CL10B334KA8VPNC

Description
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10B334KA8VPNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B334KA8VPNCDKR-ND
Ceramic Capacitors 1276-CL10B334KA8VPNCDKR-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B334KA8VPNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B334KA8VPNCTR-ND
Ceramic Capacitors 1276-CL10B334KA8VPNCTR-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B334KA8VPNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B334KA8VPNCCT-ND
Ceramic Capacitors 1276-CL10B334KA8VPNCCT-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B334KA8VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B334KA8VPNC
Ceramic Capacitors CL10B334KA8VPNC
CAP CER 0.33UF 25V X7R 0603

CAP CER 0.33UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL10B334KA8VPNCDKR-ND 1276-CL10B334KA8VPNCTR-ND CL10B334KA8VPNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF1R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details