Samsung Electronics Co., Ltd. Ceramic Capacitors - CL10B333KBNC CL10B333KBNC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052183-CL10B333KBNC Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 33 nF Tolerance: 10 % Thickness: 800 µm Height: 900 µm Material: Ceramic Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Insulation Resistance: 10 GΩ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052183-CL10B333KBNC Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 33 nF Tolerance: 10 % Thickness: 800 µm Height: 900 µm Material: Ceramic Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Insulation Resistance: 10 GΩ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B333KBNC - 1052183-CL10B333KBNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B333KBNC
1052183-CL10B333KBNC
Ceramic Capacitors - CL10B333KBNC 1052183-CL10B333KBNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052183-CL10B333KBNC Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 33 nF Tolerance: 10 % Thickness: 800 µm Height: 900 µm Material: Ceramic Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Insulation Resistance: 10 GΩ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052183-CL10B333KBNC
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 33 nF
Tolerance: 10 %
Thickness: 800 µm
Height: 900 µm
Material: Ceramic
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Insulation Resistance: 10 GΩ
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now
Singapore, Singapore
SMD 0.033uF 50V Capacitor
60-CL10B333KBNC
SMD 0.033uF 50V Capacitor 60-CL10B333KBNC
Cap Ceramic 0.033uF 50V X7R 10% Pad SMD 0603 125°C T/R Product overview: CL10B333KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B333KBNC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.033uF 50V X7R 10% Pad SMD 0603 125°C T/R Product overview: CL10B333KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B333KBNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052183-CL10B333KBNC 60-CL10B333KBNC
Product Name Ceramic Capacitors - CL10B333KBNC SMD 0.033uF 50V Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 33000 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details