Samsung Electro-Mechanics Ceramic Capacitors CL10B333KB8WPNC

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6842-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6842-1-ND
Ceramic Capacitors 1276-6842-1-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6842-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6842-6-ND
Ceramic Capacitors 1276-6842-6-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6842-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6842-2-ND
Ceramic Capacitors 1276-6842-2-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1052182-CL10B333KB8WPNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052182-CL10B333KB8WPNC
Capacitors - Ceramic Capacitors 1052182-CL10B333KB8WPNC
Win Source Part Number: 1052182-CL10B333KB8W PNC Category: Capacitors>Ceramic Capacitors Series: CL Features: Open Mode Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 0.033 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CC0603KRX7R9BB333; C0603C333K3RAC7411; CL05B333KO5NNNC; EMK105B7333KV-F; GRM155R71H333KE14D; CC0402KRX7R7BB333; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-6842-6,1276-684 2-1,1276-6842-2

Win Source Part Number: 1052182-CL10B333KB8WPNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Features: Open Mode
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 0.033 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CC0603KRX7R9BB333; C0603C333K3RAC7411; CL05B333KO5NNNC; EMK105B7333KV-F; GRM155R71H333KE14D; CC0402KRX7R7BB333;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6842-6,1276-6842-1,1276-6842-2

Buy Now Datasheet
Singapore, Singapore
0.033UF 50V Capacitor
60-CL10B333KB8WPNC
0.033UF 50V Capacitor 60-CL10B333KB8WPNC
CAP CER 0.033UF 50V X7R 0603 Product overview: CL10B333KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B333KB8WPNC can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V X7R 0603 Product overview: CL10B333KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B333KB8WPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5911 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5911
Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5911
CAP, AEC-Q200, 0.033UF, 50V, MLCC, 0603; Capacitance:0.033µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.033UF, 50V, MLCC, 0603; Capacitance:0.033µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5910 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5910
Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5910
CAP, AEC-Q200, 0.033UF, 50V, MLCC, 0603; Capacitance:0.033µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.033UF, 50V, MLCC, 0603; Capacitance:0.033µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6842-1-ND 1276-6842-6-ND 1052182-CL10B333KB8WPNC 60-CL10B333KB8WPNC 70AH5911
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.033UF 50V Capacitor Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX332K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details