Samsung Electro-Mechanics Ceramic Capacitors CL10B333KA8WPNC

Description
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6675-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6675-6-ND
Ceramic Capacitors 1276-6675-6-ND
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6675-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6675-1-ND
Ceramic Capacitors 1276-6675-1-ND
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6675-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6675-2-ND
Ceramic Capacitors 1276-6675-2-ND
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B333KA8WPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B333KA8WPNC
Ceramic Capacitors CL10B333KA8WPNC
CAP CER 0.033UF 25V X7R 0603

CAP CER 0.033UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6675-6-ND 1276-6675-1-ND CL10B333KA8WPNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details