Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL10B332KB85PNC

Description
Win Source Part Number: 1052179-CL10B332KB85 PNC Category: Capacitors>Ceramic Capacitors Series: CL Features: Open Mode Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CC0603KRX7R9BB332; GCM188R72A332KA37D; GRM188R71H332KA01D; GCM188R71H332KA37D; 06031C332KAT2A; 06035C332KAT2A; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2031-1,1276-203 1-2,1276-2031-6
Request a Quote Datasheet
Description
Win Source Part Number: 1052179-CL10B332KB85 PNC Category: Capacitors>Ceramic Capacitors Series: CL Features: Open Mode Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CC0603KRX7R9BB332; GCM188R72A332KA37D; GRM188R71H332KA01D; GCM188R71H332KA37D; 06031C332KAT2A; 06035C332KAT2A; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2031-1,1276-203 1-2,1276-2031-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1052179-CL10B332KB85PNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052179-CL10B332KB85PNC
Capacitors - Ceramic Capacitors 1052179-CL10B332KB85PNC
Win Source Part Number: 1052179-CL10B332KB85 PNC Category: Capacitors>Ceramic Capacitors Series: CL Features: Open Mode Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CC0603KRX7R9BB332; GCM188R72A332KA37D; GRM188R71H332KA01D; GCM188R71H332KA37D; 06031C332KAT2A; 06035C332KAT2A; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2031-1,1276-203 1-2,1276-2031-6

Win Source Part Number: 1052179-CL10B332KB85PNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Features: Open Mode
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 3300 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CC0603KRX7R9BB332; GCM188R72A332KA37D; GRM188R71H332KA01D; GCM188R71H332KA37D; 06031C332KAT2A; 06035C332KAT2A;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-2031-1,1276-2031-2,1276-2031-6

Buy Now Datasheet
Singapore, Singapore
3300PF 50V Capacitor
60-CL10B332KB85PNC
3300PF 50V Capacitor 60-CL10B332KB85PNC
CAP CER 3300PF 50V X7R 0603 Product overview: CL10B332KB85PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B332KB85PNC can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V X7R 0603 Product overview: CL10B332KB85PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B332KB85PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-2031-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2031-2-ND
Ceramic Capacitors 1276-2031-2-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B332KB85PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B332KB85PNC
Ceramic Capacitors CL10B332KB85PNC
CAP CER 3300PF 50V X7R 0603

CAP CER 3300PF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10B332KB85PNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B332KB85PNC
Capacitors - Ceramic Capacitors CL10B332KB85PNC
CAP CER 3300PF 50V X7R 0603

CAP CER 3300PF 50V X7R 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1052179-CL10B332KB85PNC 60-CL10B332KB85PNC 1276-2031-2-ND CL10B332KB85PNC CL10B332KB85PNC
Product Name Capacitors - Ceramic Capacitors 3300PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1907867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details