CAP CER 270PF 100V X7R 0603 Product overview: CL10B271KC8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B271KC8WPNC can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 866590-CL10B271KC8WP
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 270 pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6653-2, 1276-6653-6, 1276-6653-1
270pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
270pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
270pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL10B271KC8WPNC | 866590-CL10B271KC8WPNC | 1276-6653-2-ND | 1276-6653-6-ND |
| Product Name | 270PF 100V Capacitor | Ceramic Capacitors - CL10B271KC8WPNC | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.70E-4 microF |