Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL10B224KO8NNNC

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7664759 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7664759
MLCCs - Multilayer Ceramic Capacitors 7664759
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL10B224KO8NNNC - 843233-CL10B224KO8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B224KO8NNNC
843233-CL10B224KO8NNNC
Ceramic Capacitors - CL10B224KO8NNNC 843233-CL10B224KO8NNNC
Manufacturer: Samsung Win Source Part Number: 843233-CL10B224KO8NN NC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Samsung
Win Source Part Number: 843233-CL10B224KO8NNNC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.22UF 16V Capacitor
60-CL10B224KO8NNNC
0.22UF 16V Capacitor 60-CL10B224KO8NNNC
CAP CER 0.22UF 16V X7R 0603 Product overview: CL10B224KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B224KO8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 16V X7R 0603 Product overview: CL10B224KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B224KO8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1112-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1112-2-ND
Ceramic Capacitors 1276-1112-2-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1112-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1112-1-ND
Ceramic Capacitors 1276-1112-1-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1112-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1112-6-ND
Ceramic Capacitors 1276-1112-6-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B224KO8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B224KO8NNNC
16V 220nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 220nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Ceramic 0.22uF 16V X7R 10% SMD 0603 125C T/R - 703-CL10B224KO8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.22uF 16V X7R 10% SMD 0603 125C T/R
703-CL10B224KO8NNNC
Cap Ceramic 0.22uF 16V X7R 10% SMD 0603 125C T/R 703-CL10B224KO8NNNC
Cap Ceramic 0.22uF 16V X7R 10% SMD 0603 125C T/R

Cap Ceramic 0.22uF 16V X7R 10% SMD 0603 125C T/R

Supplier's Site
Ceramic Capacitors - CL10B224KO8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B224KO8NNNC
Ceramic Capacitors CL10B224KO8NNNC
CAP CER 0.22UF 16V X7R 0603

CAP CER 0.22UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7664759 843233-CL10B224KO8NNNC 60-CL10B224KO8NNNC 1276-1112-2-ND 1276-1112-6-ND CL10B224KO8NNNC 703-CL10B224KO8NNNC CL10B224KO8NNNC
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CL10B224KO8NNNC 0.22UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Ceramic 0.22uF 16V X7R 10% SMD 0603 125C T/R Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details