Manufacturer: Samsung
Win Source Part Number: 866588-CL10B224KB8VP
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6600-6, 1276-6600-2, 1276-6600-1
CAP CER 0.22UF 50V X7R 0603 Product overview: CL10B224KB8VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B224KB8VPNC can be used for catalog matching and distributor lookup.
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.22UF 50V X7R 0603
50V 220nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 866588-CL10B224KB8VPNC | 60-CL10B224KB8VPNC | 1276-6600-6-ND | 1276-6600-1-ND | CL10B224KB8VPNC | CL10B224KB8VPNC |
| Product Name | Ceramic Capacitors - CL10B224KB8VPNC | 0.22UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC | ||||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |