Samsung Electro-Mechanics Ceramic Capacitors CL10B224KA8NNNC

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1111-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1111-1-ND
Ceramic Capacitors 1276-1111-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1111-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1111-6-ND
Ceramic Capacitors 1276-1111-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1111-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1111-2-ND
Ceramic Capacitors 1276-1111-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
0.22uF 25V Capacitor - 48-CL10B224KA8NNNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22uF 25V Capacitor
48-CL10B224KA8NNNC
0.22uF 25V Capacitor 48-CL10B224KA8NNNC
Capacitor, Ceramic, Chip, General Purpose, 0.22uF, 25V, ±10%, X7R, 0603 (1608 mm), 0.031"T, -55º ~ +125ºC, 7" Reel Product overview: CL10B224KA8NNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 25V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL10B224KA8NNNC can be used for catalog matching and distributor lookup.

Capacitor, Ceramic, Chip, General Purpose, 0.22uF, 25V, ±10%, X7R, 0603 (1608 mm), 0.031"T, -55º ~ +125ºC, 7" Reel Product overview: CL10B224KA8NNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 25V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL10B224KA8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CL10B224KA8NNNC - 866585-CL10B224KA8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B224KA8NNNC
866585-CL10B224KA8NNNC
Ceramic Capacitors - CL10B224KA8NNNC 866585-CL10B224KA8NNNC
Manufacturer: Samsung Win Source Part Number: 866585-CL10B224KA8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1111-1, 1276-1111-2, 1276-1111-6

Manufacturer: Samsung
Win Source Part Number: 866585-CL10B224KA8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1111-1, 1276-1111-2, 1276-1111-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7664828 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7664828
MLCCs - Multilayer Ceramic Capacitors 7664828
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL10B224KA8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B224KA8NNNC
Ceramic Capacitors CL10B224KA8NNNC
CAP CER 0.22UF 25V X7R 0603

CAP CER 0.22UF 25V X7R 0603

Supplier's Site Datasheet
Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9347
Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9347
CAP, 0.22UF, 25V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.22UF, 25V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 42AH1687 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
42AH1687
Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 42AH1687
CAP, 0.22UF, 25V, MLCC, 0603; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.22UF, 25V, MLCC, 0603; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1111-1-ND 1276-1111-6-ND 48-CL10B224KA8NNNC 866585-CL10B224KA8NNNC 7664828 CL10B224KA8NNNC 82AC9347 42AH1687
Product Name Ceramic Capacitors Ceramic Capacitors 0.22uF 25V Capacitor Ceramic Capacitors - CL10B224KA8NNNC MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers