0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.022UF 100V X7R 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-CL10B223KC8WPNCTR-ND | 1276-CL10B223KC8WPNCDKR-ND | CL10B223KC8WPNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |