Samsung Electro-Mechanics 0.022UF 50V Capacitor CL10B223KB8WPNC

Description
CAP CER 0.022UF 50V X7R 0603 Product overview: CL10B223KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KB8WPNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.022UF 50V X7R 0603 Product overview: CL10B223KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KB8WPNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 50V Capacitor
60-CL10B223KB8WPNC
0.022UF 50V Capacitor 60-CL10B223KB8WPNC
CAP CER 0.022UF 50V X7R 0603 Product overview: CL10B223KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KB8WPNC can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X7R 0603 Product overview: CL10B223KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KB8WPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-6534-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6534-1-ND
Ceramic Capacitors 1276-6534-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6534-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6534-6-ND
Ceramic Capacitors 1276-6534-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6534-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6534-2-ND
Ceramic Capacitors 1276-6534-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B223KB8WPNC - 866584-CL10B223KB8WPNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B223KB8WPNC
866584-CL10B223KB8WPNC
Ceramic Capacitors - CL10B223KB8WPNC 866584-CL10B223KB8WPNC
Manufacturer: Samsung Win Source Part Number: 866584-CL10B223KB8WP NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6534-2, 1276-6534-1, 1276-6534-6

Manufacturer: Samsung
Win Source Part Number: 866584-CL10B223KB8WPNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.022 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6534-2, 1276-6534-1, 1276-6534-6

Buy Now Datasheet
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5906
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5906
CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5907
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5907
CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.022UF 50V X7R 0603 - 703-CL10B223KB8WPNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.022UF 50V X7R 0603
703-CL10B223KB8WPNC
CAP CER 0.022UF 50V X7R 0603 703-CL10B223KB8WPNC
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - CL10B223KB8WPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B223KB8WPNC
Ceramic Capacitors CL10B223KB8WPNC
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10B223KB8WPNC 1276-6534-1-ND 1276-6534-6-ND 866584-CL10B223KB8WPNC 70AH5906 703-CL10B223KB8WPNC CL10B223KB8WPNC
Product Name 0.022UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10B223KB8WPNC Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics CAP CER 0.022UF 50V X7R 0603 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17CF471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details