Samsung Electro-Mechanics Ceramic Capacitors - CL10B223KA8NNWC CL10B223KA8NNWC

Description
Manufacturer: Samsung Win Source Part Number: 915429-CL10B223KA8NN WC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2000-6, 1276-2000-2, 1276-2000-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915429-CL10B223KA8NN WC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2000-6, 1276-2000-2, 1276-2000-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B223KA8NNWC - 915429-CL10B223KA8NNWC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B223KA8NNWC
915429-CL10B223KA8NNWC
Ceramic Capacitors - CL10B223KA8NNWC 915429-CL10B223KA8NNWC
Manufacturer: Samsung Win Source Part Number: 915429-CL10B223KA8NN WC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2000-6, 1276-2000-2, 1276-2000-1

Manufacturer: Samsung
Win Source Part Number: 915429-CL10B223KA8NNWC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.022 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2000-6, 1276-2000-2, 1276-2000-1

Buy Now Datasheet
Singapore, Singapore
0.022UF 25V Capacitor
60-CL10B223KA8NNWC
0.022UF 25V Capacitor 60-CL10B223KA8NNWC
CAP CER 0.022UF 25V X7R 0603 Product overview: CL10B223KA8NNWC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KA8NNWC can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 25V X7R 0603 Product overview: CL10B223KA8NNWC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KA8NNWC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10B223KA8NNWC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B223KA8NNWC
Ceramic Capacitors CL10B223KA8NNWC
CAP CER 0.022UF 25V X7R 0603

CAP CER 0.022UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 915429-CL10B223KA8NNWC 60-CL10B223KA8NNWC CL10B223KA8NNWC
Product Name Ceramic Capacitors - CL10B223KA8NNWC 0.022UF 25V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details