Samsung Electro-Mechanics Ceramic Capacitors CL10B222KC8WPNC

Description
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6583-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6583-1-ND
Ceramic Capacitors 1276-6583-1-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6583-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6583-6-ND
Ceramic Capacitors 1276-6583-6-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6583-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6583-2-ND
Ceramic Capacitors 1276-6583-2-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B222KC8WPNC - 866581-CL10B222KC8WPNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B222KC8WPNC
866581-CL10B222KC8WPNC
Ceramic Capacitors - CL10B222KC8WPNC 866581-CL10B222KC8WPNC
Manufacturer: Samsung Win Source Part Number: 866581-CL10B222KC8WP NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6583-6, 1276-6583-2, 1276-6583-1

Manufacturer: Samsung
Win Source Part Number: 866581-CL10B222KC8WPNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6583-6, 1276-6583-2, 1276-6583-1

Buy Now Datasheet
Singapore, Singapore
2200PF 100V Capacitor
60-CL10B222KC8WPNC
2200PF 100V Capacitor 60-CL10B222KC8WPNC
CAP CER 2200PF 100V X7R 0603 Product overview: CL10B222KC8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B222KC8WPNC can be used for catalog matching and distributor lookup.

CAP CER 2200PF 100V X7R 0603 Product overview: CL10B222KC8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B222KC8WPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5905
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5905
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5904
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5904
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL10B222KC8WPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B222KC8WPNC
Ceramic Capacitors CL10B222KC8WPNC
CAP CER 2200PF 100V X7R 0603

CAP CER 2200PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6583-1-ND 1276-6583-6-ND 866581-CL10B222KC8WPNC 60-CL10B222KC8WPNC 70AH5905 CL10B222KC8WPNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10B222KC8WPNC 2200PF 100V Capacitor Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AHR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details