Samsung Electro-Mechanics Ceramic Capacitors CL10B221KC85PNC

Description
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6988-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6988-6-ND
Ceramic Capacitors 1276-6988-6-ND
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6988-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6988-1-ND
Ceramic Capacitors 1276-6988-1-ND
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6988-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6988-2-ND
Ceramic Capacitors 1276-6988-2-ND
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B221KC85PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B221KC85PNC
Ceramic Capacitors CL10B221KC85PNC
CAP CER 220PF 100V X7R 0603

CAP CER 220PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6988-6-ND 1276-6988-1-ND CL10B221KC85PNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details