Samsung Electro-Mechanics Ceramic Capacitors - CL10B181KB8NNNC CL10B181KB8NNNC

Description
Manufacturer: Samsung Win Source Part Number: 915427-CL10B181KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 180 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1974-1, 1276-1974-2, 1276-1974-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915427-CL10B181KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 180 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1974-1, 1276-1974-2, 1276-1974-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B181KB8NNNC - 915427-CL10B181KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B181KB8NNNC
915427-CL10B181KB8NNNC
Ceramic Capacitors - CL10B181KB8NNNC 915427-CL10B181KB8NNNC
Manufacturer: Samsung Win Source Part Number: 915427-CL10B181KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 180 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1974-1, 1276-1974-2, 1276-1974-6

Manufacturer: Samsung
Win Source Part Number: 915427-CL10B181KB8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 180 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1974-1, 1276-1974-2, 1276-1974-6

Buy Now Datasheet
Ceramic Capacitors - 1276-1974-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1974-2-ND
Ceramic Capacitors 1276-1974-2-ND
180pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
180PF 50V Capacitor
60-CL10B181KB8NNNC
180PF 50V Capacitor 60-CL10B181KB8NNNC
CAP CER 180PF 50V X7R 0603 Product overview: CL10B181KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B181KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 180PF 50V X7R 0603 Product overview: CL10B181KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B181KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 180pF 50V X7R 10% SMD 0603 125C Paper T/R - 703-CL10B181KB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 180pF 50V X7R 10% SMD 0603 125C Paper T/R
703-CL10B181KB8NNNC
Cap Ceramic 180pF 50V X7R 10% SMD 0603 125C Paper T/R 703-CL10B181KB8NNNC
Cap Ceramic 180pF 50V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 180pF 50V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 915427-CL10B181KB8NNNC 1276-1974-2-ND 60-CL10B181KB8NNNC 703-CL10B181KB8NNNC
Product Name Ceramic Capacitors - CL10B181KB8NNNC Ceramic Capacitors 180PF 50V Capacitor Cap Ceramic 180pF 50V X7R 10% SMD 0603 125C Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details