Samsung Electro-Mechanics 0.15UF 50V Capacitor CL10B154KB8VPNC

Description
CAP CER 0.15UF 50V X7R 0603 Product overview: CL10B154KB8VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B154KB8VPNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.15UF 50V X7R 0603 Product overview: CL10B154KB8VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B154KB8VPNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15UF 50V Capacitor
60-CL10B154KB8VPNC
0.15UF 50V Capacitor 60-CL10B154KB8VPNC
CAP CER 0.15UF 50V X7R 0603 Product overview: CL10B154KB8VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B154KB8VPNC can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 50V X7R 0603 Product overview: CL10B154KB8VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B154KB8VPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-6514-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6514-2-ND
Ceramic Capacitors 1276-6514-2-ND
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330641-CL10B154KB8VPNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330641-CL10B154KB8VPNC
Capacitors - Ceramic Capacitors 1330641-CL10B154KB8VPNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330641-CL10B154KB8V PNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.15 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6514-1,1276-651 4-2,1276-6514-6 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330641-CL10B154KB8VPNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.15 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6514-1,1276-6514-2,1276-6514-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, Aec-Q200, 0.15Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.15Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5902
Cap, Aec-Q200, 0.15Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5902
CAP, AEC-Q200, 0.15UF, 50V, MLCC, 0603; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.15UF, 50V, MLCC, 0603; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.15Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.15Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5903
Cap, Aec-Q200, 0.15Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5903
CAP, AEC-Q200, 0.15UF, 50V, MLCC, 0603; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.15UF, 50V, MLCC, 0603; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10B154KB8VPNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B154KB8VPNC
Capacitors - Ceramic Capacitors CL10B154KB8VPNC
CAP CER 0.15UF 50V X7R 0603

CAP CER 0.15UF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - CL10B154KB8VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B154KB8VPNC
Ceramic Capacitors CL10B154KB8VPNC
CAP CER 0.15UF 50V X7R 0603

CAP CER 0.15UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10B154KB8VPNC 1276-6514-2-ND 1330641-CL10B154KB8VPNC 70AH5902 CL10B154KB8VPNC CL10B154KB8VPNC
Product Name 0.15UF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.15Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details