Samsung Electro-Mechanics 0.015UF 50V Capacitor CL10B153KB8NNNC

Description
CAP CER 0.015UF 50V X7R 0603 Product overview: CL10B153KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B153KB8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.015UF 50V X7R 0603 Product overview: CL10B153KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B153KB8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015UF 50V Capacitor
60-CL10B153KB8NNNC
0.015UF 50V Capacitor 60-CL10B153KB8NNNC
CAP CER 0.015UF 50V X7R 0603 Product overview: CL10B153KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B153KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 50V X7R 0603 Product overview: CL10B153KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B153KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1052175-CL10B153KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052175-CL10B153KB8NNNC
Capacitors - Ceramic Capacitors 1052175-CL10B153KB8NNNC
Win Source Part Number: 1052175-CL10B153KB8N NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.015 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0805C153K5RAC; C0603C153K5RACTU; CC0603KRX7R9BB153; C0805C153K5RACTU; GRM155R71H153KA12D; GRM155R71H153KA12J; CL21B153KBANNNC; CL21B153KCCNNNC; CL05B153KO5NNNC; CC0402KRX7R7BB153; GRM155R71C153KA01D; CC0402KRX7R8BB153; GRM155R71C153KA01J; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1277-2,1276-127 7-1,1276-1277-6

Win Source Part Number: 1052175-CL10B153KB8NNNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.015 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0805C153K5RAC; C0603C153K5RACTU; CC0603KRX7R9BB153; C0805C153K5RACTU; GRM155R71H153KA12D; GRM155R71H153KA12J; CL21B153KBANNNC; CL21B153KCCNNNC; CL05B153KO5NNNC; CC0402KRX7R7BB153; GRM155R71C153KA01D; CC0402KRX7R8BB153; GRM155R71C153KA01J;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-1277-2,1276-1277-1,1276-1277-6

Buy Now Datasheet
Ceramic Capacitors - 1276-1277-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1277-2-ND
Ceramic Capacitors 1276-1277-2-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1277-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1277-6-ND
Ceramic Capacitors 1276-1277-6-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1277-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1277-1-ND
Ceramic Capacitors 1276-1277-1-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B153KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B153KB8NNNC
Ceramic Capacitors CL10B153KB8NNNC
CAP CER 0.015UF 50V X7R 0603

CAP CER 0.015UF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B153KB8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B153KB8NNNC
50V 15nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 15nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Ceramic 0.015uF 50V X7R 10% SMD 0603 125C Paper T/R - 703-CL10B153KB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.015uF 50V X7R 10% SMD 0603 125C Paper T/R
703-CL10B153KB8NNNC
Cap Ceramic 0.015uF 50V X7R 10% SMD 0603 125C Paper T/R 703-CL10B153KB8NNNC
Cap Ceramic 0.015uF 50V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 0.015uF 50V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10B153KB8NNNC 1052175-CL10B153KB8NNNC 1276-1277-2-ND 1276-1277-6-ND CL10B153KB8NNNC CL10B153KB8NNNC 703-CL10B153KB8NNNC
Product Name 0.015UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Ceramic 0.015uF 50V X7R 10% SMD 0603 125C Paper T/R
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details