1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 1200PF 50V X7R 0603 Product overview: CL10B122KB8WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B122KB8WPNC can be used for catalog matching and distributor lookup.
Win Source Part Number: WS1305714-CL10B122KB
CAP CER 1200PF 50V X7R 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-6602-1-ND | 60-CL10B122KB8WPNC | WS1305714-CL10B122KB8WPNC | CL10B122KB8WPNC |
| Product Name | Ceramic Capacitors | 1200PF 50V Capacitor | Ceramic Capacitors - CL10B122KB8WPNC | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |