Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL10B121KB8NNNC

Description
Win Source Part Number: 1052174-CL10B121KB8N NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 120 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CC0402KRX7R9BB121; GRM033R71C121KA01D; GRM033R71E121KA01D; GRM033R71H121KA12D; GRM033R71H121MA12D; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1949-6,1276-194 9-2,1276-1949-1
Request a Quote Datasheet
Description
Win Source Part Number: 1052174-CL10B121KB8N NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 120 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CC0402KRX7R9BB121; GRM033R71C121KA01D; GRM033R71E121KA01D; GRM033R71H121KA12D; GRM033R71H121MA12D; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1949-6,1276-194 9-2,1276-1949-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1052174-CL10B121KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052174-CL10B121KB8NNNC
Capacitors - Ceramic Capacitors 1052174-CL10B121KB8NNNC
Win Source Part Number: 1052174-CL10B121KB8N NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 120 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CC0402KRX7R9BB121; GRM033R71C121KA01D; GRM033R71E121KA01D; GRM033R71H121KA12D; GRM033R71H121MA12D; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1949-6,1276-194 9-2,1276-1949-1

Win Source Part Number: 1052174-CL10B121KB8NNNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 120 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CC0402KRX7R9BB121; GRM033R71C121KA01D; GRM033R71E121KA01D; GRM033R71H121KA12D; GRM033R71H121MA12D;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-1949-6,1276-1949-2,1276-1949-1

Buy Now Datasheet
Singapore, Singapore
120PF 50V Capacitor
60-CL10B121KB8NNNC
120PF 50V Capacitor 60-CL10B121KB8NNNC
CAP CER 120PF 50V X7R 0603 Product overview: CL10B121KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B121KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 120PF 50V X7R 0603 Product overview: CL10B121KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B121KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052174-CL10B121KB8NNNC 60-CL10B121KB8NNNC
Product Name Capacitors - Ceramic Capacitors 120PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details