Samsung Electro-Mechanics Ceramic Capacitors CL10B105KP8NFNC

Description
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1945-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1945-6-ND
Ceramic Capacitors 1276-1945-6-ND
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1945-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1945-2-ND
Ceramic Capacitors 1276-1945-2-ND
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1945-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1945-1-ND
Ceramic Capacitors 1276-1945-1-ND
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B105KP8NFNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B105KP8NFNC
Ceramic Capacitors CL10B105KP8NFNC
CAP CER 1UF 10V X7R 0603

CAP CER 1UF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1945-6-ND 1276-1945-2-ND CL10B105KP8NFNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers