Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 718091-CL10B105KO8NN
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
CAP CER 1UF 16V X7R 0603 Product overview: CL10B105KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B105KO8NNNC can be used for catalog matching and distributor lookup.
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
16V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes
CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes
CAP CER 1UF 16V X7R 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718091-CL10B105KO8NNNC | 60-CL10B105KO8NNNC | 1276-1019-2-ND | 1276-1019-6-ND | CL10B105KO8NNNC | 82AC9332 | CL10B105KO8NNNC |
| Product Name | Hard To Find - CL10B105KO8NNNC | 1UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |
| WVAC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |