Samsung Electro-Mechanics Ceramic Capacitors CL10B105KA8NNND

Description
CAP CER 1UF 25V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1UF 25V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10B105KA8NNNDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B105KA8NNNDCT-ND
Ceramic Capacitors 1276-CL10B105KA8NNNDCT-ND
CAP CER 1UF 25V X7R 0603

CAP CER 1UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B105KA8NNNDDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B105KA8NNNDDKR-ND
Ceramic Capacitors 1276-CL10B105KA8NNNDDKR-ND
CAP CER 1UF 25V X7R 0603

CAP CER 1UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B105KA8NNNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B105KA8NNNDTR-ND
Ceramic Capacitors 1276-CL10B105KA8NNNDTR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10B105KA8NNND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B105KA8NNND
Capacitors - Ceramic Capacitors CL10B105KA8NNND
CAP CER 1UF 25V X7R 0603

CAP CER 1UF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL10B105KA8NNNDCT-ND 1276-CL10B105KA8NNNDDKR-ND CL10B105KA8NNND
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M30G103J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details