Samsung Electro-Mechanics Ceramic Capacitors CL10B104KB8NNND

Description
CAP CER 0.1UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10B104KB8NNNDDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B104KB8NNNDDKR-ND
Ceramic Capacitors 1276-CL10B104KB8NNNDDKR-ND
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B104KB8NNNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B104KB8NNNDTR-ND
Ceramic Capacitors 1276-CL10B104KB8NNNDTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B104KB8NNNDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B104KB8NNNDCT-ND
Ceramic Capacitors 1276-CL10B104KB8NNNDCT-ND
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-CL10B104KB8NNND
0.1UF 50V Capacitor 60-CL10B104KB8NNND
CAP CER 0.1UF 50V X7R 0603 Product overview: CL10B104KB8NNND from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KB8NNND can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0603 Product overview: CL10B104KB8NNND from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B104KB8NNND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10B104KB8NNND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B104KB8NNND
Capacitors - Ceramic Capacitors CL10B104KB8NNND
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - CL10B104KB8NNND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B104KB8NNND
Ceramic Capacitors CL10B104KB8NNND
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL10B104KB8NNNDDKR-ND 1276-CL10B104KB8NNNDTR-ND 60-CL10B104KB8NNND CL10B104KB8NNND CL10B104KB8NNND
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details