Samsung Electro-Mechanics Ceramic Capacitors CL10B104KB85PND

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics Multi Layer Ceramic Capacitor (MLCC) model CL10B104KB85PND features a capacitance value of 0.1 µF and a voltage rating of 50V. It is packaged in a 0603 (1608 metric) case size with a thickness of 0.8 mm. The capacitor has a capacitance tolerance of ±10% and utilizes X7R dielectric characteristics, which provide stable performance over a range of temperatures. The product is compliant with AEC-Q200 standards, making it suitable for automotive applications. The frequency characteristics and ripple current capabilities are designed for high-frequency applications, with testing conducted at various frequencies up to 6 GHz. This capacitor is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics Multi Layer Ceramic Capacitor (MLCC) model CL10B104KB85PND features a capacitance value of 0.1 µF and a voltage rating of 50V. It is packaged in a 0603 (1608 metric) case size with a thickness of 0.8 mm. The capacitor has a capacitance tolerance of ±10% and utilizes X7R dielectric characteristics, which provide stable performance over a range of temperatures. The product is compliant with AEC-Q200 standards, making it suitable for automotive applications. The frequency characteristics and ripple current capabilities are designed for high-frequency applications, with testing conducted at various frequencies up to 6 GHz. This capacitor is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6985-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6985-6-ND
Ceramic Capacitors 1276-6985-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6985-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6985-2-ND
Ceramic Capacitors 1276-6985-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6985-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6985-1-ND
Ceramic Capacitors 1276-6985-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5896
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5896
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5897
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5897
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6985-6-ND 1276-6985-2-ND 70AH5896
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details