10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 10000PF 100V X7R 0603
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603; Capacitance:0.01µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603; Capacitance:0.01µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes
CAP CER 10000PF 100V X7R 0603
| DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-6556-6-ND | 1276-6556-2-ND | 703-CL10B103KC8WPNC | 70AH5892 | CL10B103KC8WPNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER 10000PF 100V X7R 0603 | Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |