Samsung Electro-Mechanics Ceramic Capacitors CL10B103KC84PEC

Description
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6558-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6558-2-ND
Ceramic Capacitors 1276-6558-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 100V Capacitor
60-CL10B103KC84PEC
10000PF 100V Capacitor 60-CL10B103KC84PEC
CAP CER 10000PF 100V X7R 0603 Product overview: CL10B103KC84PEC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B103KC84PEC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R 0603 Product overview: CL10B103KC84PEC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B103KC84PEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1052172-CL10B103KC84PEC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052172-CL10B103KC84PEC
Capacitors - Ceramic Capacitors 1052172-CL10B103KC84PEC
Win Source Part Number: 1052172-CL10B103KC84 PEC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C103K3RACTU; C0603C103K5RACTU; C0603C103K2RACTU; 06035C103JAT2A; 06031C103KAT2A; 06035C103KAT2A; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-6558-1,1276-655 8-2,1276-6558-6

Win Source Part Number: 1052172-CL10B103KC84PEC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C103K3RACTU; C0603C103K5RACTU; C0603C103K2RACTU; 06035C103JAT2A; 06031C103KAT2A; 06035C103KAT2A;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6558-1,1276-6558-2,1276-6558-6

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10B103KC84PEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B103KC84PEC
Capacitors - Ceramic Capacitors CL10B103KC84PEC
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6558-2-ND 60-CL10B103KC84PEC 1052172-CL10B103KC84PEC CL10B103KC84PEC
Product Name Ceramic Capacitors 10000PF 100V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose; Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors - Aluminum Electrolytic Capacitors - 225NCN035M - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details